Manufacturer: Littelfuse Inc.
Win Source Part Number: 1122849-2016L075/60M
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: cURus, TUV
Voltage - Max: 60V
Current - Max: 20A
Current - Trip (It): 1.5A
Time to Trip: 500ms
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 2016 (5041 Metric), Concave
Current - Hold (Ih) (Maximum): 750mA
Thickness (Maximum): 0.079" (2.00mm)
Resistance - Initial (Ri) (Minimum): 130 mOhms
Resistance - Post Trip (R1) (Maximum): 900 mOhms
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.200" L x 0.160" W (5.08mm x 4.07mm)
Polymeric PTC Resettable Fuse 60V 750mA Ih Surface Mount 2016 (5041 Metric), Concave
Polymeric PTC Resettable Fuse 60V 750mA Ih Surface Mount 2016 (5041 Metric), Concave
Polymeric PTC Resettable Fuse 60V 750mA Ih Surface Mount 2016 (5041 Metric), Concave
PTC 60V POLYFUSE 2016 HALOGEN-FREE .750A / TR ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Protection Components | Resettable PTCs | Resettable PTCs |
| Product Number | 1122849-2016L075/60MR | F6800TR-ND | 64R8238 |
| Product Name | Hard To Find - 2016L075/60MR | PTC Resettable Fuses | Ptc 60V Polyfuse 2016 Halogen-Free .750A / Tr Rohs Compliant Littelfuse |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SMD | Surface Mount Technology (SMT / SMD) |