Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Series: 1SMCxxA - 1SMC36AT3G 1SMC36AT3G

Description
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SMCJ series . The SMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time.The SMC series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 6.8 to 91 V Standoff Voltage Ratings Ranging from 5 V to 78 V Peak Power Rating of 1.5 kW at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA Above 10 V UL Recognition Maximum Temperature Coefficient Specified Available in Tape and Reel Response Time Typically CASE: Void-free, transfer-molded, thermosetting plastic
Request a Quote Datasheet
Description
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SMCJ series . The SMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time.The SMC series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 6.8 to 91 V Standoff Voltage Ratings Ranging from 5 V to 78 V Peak Power Rating of 1.5 kW at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA Above 10 V UL Recognition Maximum Temperature Coefficient Specified Available in Tape and Reel Response Time Typically CASE: Void-free, transfer-molded, thermosetting plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Series: 1SMCxxA - 1SMC36AT3G - 1SMC36AT3G - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Series: 1SMCxxA - 1SMC36AT3G
1SMC36AT3G
Overvoltage Protection - TVS Diodes - Series: 1SMCxxA - 1SMC36AT3G 1SMC36AT3G
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SMCJ series . The SMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time.The SMC series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 6.8 to 91 V Standoff Voltage Ratings Ranging from 5 V to 78 V Peak Power Rating of 1.5 kW at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA Above 10 V UL Recognition Maximum Temperature Coefficient Specified Available in Tape and Reel Response Time Typically CASE: Void-free, transfer-molded, thermosetting plastic

This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SMCJ series . The SMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time.The SMC series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 6.8 to 91 V Standoff Voltage Ratings Ranging from 5 V to 78 V Peak Power Rating of 1.5 kW at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA Above 10 V UL Recognition Maximum Temperature Coefficient Specified Available in Tape and Reel Response Time Typically CASE: Void-free, transfer-molded, thermosetting plastic

Supplier's Site
1500W 36V TVS Protection Diode - 144-1SMC36AT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500W 36V TVS Protection Diode
144-1SMC36AT3G
1500W 36V TVS Protection Diode 144-1SMC36AT3G
Trans Voltage Suppressor Diode, 1500W, 36V V(RWM), Unidirectional, 1 Element, Silicon, SMC, 2 PIN Product overview: 1SMC36AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMC36AT3G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1500W, 36V V(RWM), Unidirectional, 1 Element, Silicon, SMC, 2 PIN Product overview: 1SMC36AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMC36AT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1SMC36AT3G - 1002786-1SMC36AT3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1SMC36AT3G
1002786-1SMC36AT3G
TVS - TVS - Diodes - 1SMC36AT3G 1002786-1SMC36AT3G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1002786-1SMC36AT3G Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SMC STAND-OFF Voltage (Vwm): 36V Minimum Breakdown Voltage: 40V Max Clamping Voltage: 58.1V Peak Pulse Current(Ippm): 25.8A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1002786-1SMC36AT3G
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 36V
Minimum Breakdown Voltage: 40V
Max Clamping Voltage: 58.1V
Peak Pulse Current(Ippm): 25.8A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
TVS Diodes - 1SMC36AT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount SMC

58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS Diodes - 1SMC36AT3G - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
1SMC36AT3G
TVS Diodes 1SMC36AT3G
TVS DIODE 36VWM 58.1VC SMC

TVS DIODE 36VWM 58.1VC SMC

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1SMC36AT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1SMC36AT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1SMC36AT3G
TVS DIODE 36VWM 58.1VC SMC

TVS DIODE 36VWM 58.1VC SMC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1SMC36AT3G 144-1SMC36AT3G 1002786-1SMC36AT3G 1SMC36AT3GOSTR-ND 1SMC36AT3G 1SMC36AT3G
Product Name Overvoltage Protection - TVS Diodes - Series: 1SMCxxA - 1SMC36AT3G 1500W 36V TVS Protection Diode TVS - TVS - Diodes - 1SMC36AT3G TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
Configuration Single Single
Package SMC DO-214AB, SMC DO-214AB, SMC SMC
VWM 36 volts
IPPM 25.8 amps
Unlock Full Specs
to access all available technical data