Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Series: 1SMBxxA - 1SMB70AT3G 1SMB70AT3G

Description
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SMBJ series . The SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMB series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 6.4 to 200 V Standoff Voltage Ratings Ranging from 5 V to 170 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA Above 10 V UL Recognition Response Time Is Typically Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads are readily solderable POLARITY: Cathode indicated by molded polarity notch. When operated in zener mode, will be positive with respect to anode
Request a Quote Datasheet
Description
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SMBJ series . The SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMB series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 6.4 to 200 V Standoff Voltage Ratings Ranging from 5 V to 170 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA Above 10 V UL Recognition Response Time Is Typically Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads are readily solderable POLARITY: Cathode indicated by molded polarity notch. When operated in zener mode, will be positive with respect to anode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Series: 1SMBxxA - 1SMB70AT3G - 1SMB70AT3G - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Series: 1SMBxxA - 1SMB70AT3G
1SMB70AT3G
Overvoltage Protection - TVS Diodes - Series: 1SMBxxA - 1SMB70AT3G 1SMB70AT3G
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SMBJ series . The SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMB series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 6.4 to 200 V Standoff Voltage Ratings Ranging from 5 V to 170 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA Above 10 V UL Recognition Response Time Is Typically Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads are readily solderable POLARITY: Cathode indicated by molded polarity notch. When operated in zener mode, will be positive with respect to anode

This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SMBJ series . The SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMB series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 6.4 to 200 V Standoff Voltage Ratings Ranging from 5 V to 170 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA Above 10 V UL Recognition Response Time Is Typically Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads are readily solderable POLARITY: Cathode indicated by molded polarity notch. When operated in zener mode, will be positive with respect to anode

Supplier's Site Datasheet
TVS Diodes - 1SMB70AT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
113V Clamp 5.3A Ipp Tvs Diode Surface Mount SMB

113V Clamp 5.3A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
TVS - TVS - Diodes - 1SMB70AT3G - 1002726-1SMB70AT3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1SMB70AT3G
1002726-1SMB70AT3G
TVS - TVS - Diodes - 1SMB70AT3G 1002726-1SMB70AT3G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1002726-1SMB70AT3G Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 260pF @ 1MHz Categories: Circuit Protection Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SMB STAND-OFF Voltage (Vwm): 70V Minimum Breakdown Voltage: 77.8V Max Clamping Voltage: 113V Peak Pulse Current(Ippm): 5.3A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1002726-1SMB70AT3G
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 260pF @ 1MHz
Categories: Circuit Protection
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMB
STAND-OFF Voltage (Vwm): 70V
Minimum Breakdown Voltage: 77.8V
Max Clamping Voltage: 113V
Peak Pulse Current(Ippm): 5.3A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600W 70V TVS Protection Diode
144-1SMB70AT3G
600W 70V TVS Protection Diode 144-1SMB70AT3G
Trans Voltage Suppressor Diode, 600W, 70V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: 1SMB70AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 70V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 70V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB70AT3G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 70V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: 1SMB70AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 70V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 70V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB70AT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS DIODE 70V 113V SMB - 461-1SMB70AT3G - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 70V 113V SMB
461-1SMB70AT3G
TVS DIODE 70V 113V SMB 461-1SMB70AT3G
TVS DIODE 70V 113V SMB

TVS DIODE 70V 113V SMB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1SMB70AT3G 1SMB70AT3GOSTR-ND 1002726-1SMB70AT3G 144-1SMB70AT3G 461-1SMB70AT3G
Product Name Overvoltage Protection - TVS Diodes - Series: 1SMBxxA - 1SMB70AT3G TVS Diodes TVS - TVS - Diodes - 1SMB70AT3G 600W 70V TVS Protection Diode TVS DIODE 70V 113V SMB
RoHS Compliant RoHS RoHS RoHS
Configuration Single Single
Package SMB; DO-214AA, SMB SMB; SMB SMB; DO-214AA, SMB
Peak Pulse Power 600 watts
VC 113 volts 113 volts
Unlock Full Specs
to access all available technical data