The 1SMB64CAT3G is a bidirectional transient voltage suppression diode designed to protect voltage-sensitive components from high-energy transients. It is packaged in a void-free, transfer-molded, thermosetting plastic SMB case with modified L-bend leads, measuring 3.30 to 3.95 mm in length, 4.06 to 4.60 mm in width, and 5.21 to 5.60 mm in height. It has a working peak reverse voltage of 64 V, a breakdown voltage range of 71.1 to 78.58 V at 1.0 mA, a maximum clamp voltage of 103 V at a peak pulse current of 5.8 A, and a typical response time under 1 ns. The device exhibits low leakage current below 5 µA above 10 V and is rated for 600 W peak power dissipation at 1 ms. It meets UL 497B for isolated loop circuit protection and has an ESD rating of Class 3 (>16 kV) per the Human Body Model.
The SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMB series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 11 to 87 V Stand-off Voltage Range - 10 to 78 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA Above 10 V UL Recognition Response Time Is Typically Below 1 ns Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads are readily solderable POLARITY: Cathode indicated by molded polarity notch. When operated in zener mode, will be positive with respect to anode
Trans Voltage Suppressor Diode, 600W, 64V V(RWM), Bidirectional, 1 Element, Silicon, SMB, 2 PIN Product overview: 1SMB64CAT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 64V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 64V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB64CAT3G can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1002720-1SMB64CAT3G
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 145pF @ 1MHz
Categories: Circuit Protection
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMB
STAND-OFF Voltage (Vwm): 64V
Minimum Breakdown Voltage: 71.1V
Max Clamping Voltage: 103V
Peak Pulse Current(Ippm): 5.8A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
103V Clamp 5.8A Ipp Tvs Diode Surface Mount SMB
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1SMB64CAT3G | 144-1SMB64CAT3G | 1002720-1SMB64CAT3G | 1SMB64CAT3GOSTR-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 1SMBxxCA - 1SMB64CAT3G | 600W 64V TVS Protection Diode | TVS - TVS - Diodes - 1SMB64CAT3G | TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | SMB; SMB | SMB; DO-214AA, SMB | ||
| VWM | 64 volts |