This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SMBJ series . The SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMB series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 6.4 to 200 V Standoff Voltage Ratings Ranging from 5 V to 170 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA Above 10 V UL Recognition Response Time Is Typically Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads are readily solderable POLARITY: Cathode indicated by molded polarity notch. When operated in zener mode, will be positive with respect to anode
Manufacturer: Littelfuse Inc.
Win Source Part Number: 761490-1SMB60AT3G
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 60V
Current - Peak Pulse (10/1000μs): 6.2A
Power - Peak Pulse: 600W
Power Line Protection: No
Capacitance @ Frequency: 300pF @ 1MHz
Family Name: 1SMB60A
Categories: Circuit Protection
Minimum Breakdown Voltage: 66.7V
Manufacturer Package: SMB
Maximum Clamping Voltage: 96.8V
Alternative Parts (Cross-Reference): SMBJ60A; SMBJ60A; SMBJ60;
ECCN: EAR99
Country of Origin: Vietnam
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial
96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount SMB
| Littelfuse, Inc. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1SMB60AT3G | 761490-1SMB60AT3G | 1SMB60AT3GOSTR-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 1SMBxxA - 1SMB60AT3G | TVS - TVS - Diodes - 1SMB60AT3G | TVS Diodes |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 96.8 volts | 96.8 volts | |
| VBR | 66.7 volts | 66.7 volts | |
| CT | 300 pF |