This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SMBJ series . The SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMB series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 6.4 to 200 V Standoff Voltage Ratings Ranging from 5 V to 170 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA Above 10 V UL Recognition Response Time Is Typically Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads are readily solderable POLARITY: Cathode indicated by molded polarity notch. When operated in zener mode, will be positive with respect to anode
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1002711-1SMB6.0AT3G
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 2300pF @ 1MHz
Family Name: 1SMB6.0A
Categories: Circuit Protection
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMB
STAND-OFF Voltage (Vwm): 6V
Minimum Breakdown Voltage: 6.67V
Max Clamping Voltage: 10.3V
Peak Pulse Current(Ippm): 58.3A
Power Dissipation - Pd: 600W
Alternative Parts (Cross-Reference): SMBJ6.0A; P6SM BJ6.0A-AU T/R7; P6SM BJ6.0A-AU T/R13; SMBJ6.0AHE3/52;
Introduction Date: February 21, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial
10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount SMB
| Littelfuse, Inc. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1SMB6.0AT3G | 1002711-1SMB6.0AT3G | 1SMB6.0AT3GOSTR-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 1SMBxxA - 1SMB6.0AT3G | TVS - TVS - Diodes - 1SMB6.0AT3G | TVS Diodes |
| RoHS Compliant | RoHS | ||
| Configuration | Single | Single | |
| Package | SMB; SMB | SMB; DO-214AA, SMB | |
| VWM | 6 volts | ||
| IPPM | 58.3 amps |