Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Series: 1SMBxxA - 1SMB54AT3G 1SMB54AT3G

Description
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SMBJ series . The SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMB series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 6.4 to 200 V Standoff Voltage Ratings Ranging from 5 V to 170 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA Above 10 V UL Recognition Response Time Is Typically Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads are readily solderable POLARITY: Cathode indicated by molded polarity notch. When operated in zener mode, will be positive with respect to anode
Request a Quote
Description
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SMBJ series . The SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMB series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 6.4 to 200 V Standoff Voltage Ratings Ranging from 5 V to 170 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA Above 10 V UL Recognition Response Time Is Typically Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads are readily solderable POLARITY: Cathode indicated by molded polarity notch. When operated in zener mode, will be positive with respect to anode
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1SMB54AT3G is a unidirectional transient voltage suppressor diode in the SMB series, packaged in CASE 403A with dimensions up to 3.95 mm length, 4.60 mm width, and 5.60 mm height. It has a working peak reverse voltage of 54 V, a breakdown voltage of 60.0 to 66.3 V at 1.0 mA, and a clamping voltage of 87.1 V at 6.9 A peak pulse current. Its peak power dissipation is 600 W at 1.0 ms, reverse leakage is 5.0 µA at 54 V, and response time is less than 1.0 ns. ESD rating is Class 3 (>16 kV) per Human Body Model. It is AEC-Q101 qualified and PPAP capable with SZ prefix. Operating and storage junction temperature ranges from -65°C to +150°C. It meets UL 497B for isolated loop circuit protection.

Datasheet Summary
Powered by GS/AI

The 1SMB54AT3G is a unidirectional transient voltage suppressor diode in the SMB series, packaged in CASE 403A with dimensions up to 3.95 mm length, 4.60 mm width, and 5.60 mm height. It has a working peak reverse voltage of 54 V, a breakdown voltage of 60.0 to 66.3 V at 1.0 mA, and a clamping voltage of 87.1 V at 6.9 A peak pulse current. Its peak power dissipation is 600 W at 1.0 ms, reverse leakage is 5.0 µA at 54 V, and response time is less than 1.0 ns. ESD rating is Class 3 (>16 kV) per Human Body Model. It is AEC-Q101 qualified and PPAP capable with SZ prefix. Operating and storage junction temperature ranges from -65°C to +150°C. It meets UL 497B for isolated loop circuit protection.

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Series: 1SMBxxA - 1SMB54AT3G - 1SMB54AT3G - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Series: 1SMBxxA - 1SMB54AT3G
1SMB54AT3G
Overvoltage Protection - TVS Diodes - Series: 1SMBxxA - 1SMB54AT3G 1SMB54AT3G
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SMBJ series . The SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMB series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 6.4 to 200 V Standoff Voltage Ratings Ranging from 5 V to 170 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA Above 10 V UL Recognition Response Time Is Typically Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads are readily solderable POLARITY: Cathode indicated by molded polarity notch. When operated in zener mode, will be positive with respect to anode

This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SMBJ series . The SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMB series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 6.4 to 200 V Standoff Voltage Ratings Ranging from 5 V to 170 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA Above 10 V UL Recognition Response Time Is Typically Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads are readily solderable POLARITY: Cathode indicated by molded polarity notch. When operated in zener mode, will be positive with respect to anode

Supplier's Site Datasheet
Singapore, Singapore
600W 54V TVS Protection Diode
144-1SMB54AT3G
600W 54V TVS Protection Diode 144-1SMB54AT3G
Trans Voltage Suppressor Diode, 600W, 54V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: 1SMB54AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 54V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 54V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB54AT3G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 54V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: 1SMB54AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 54V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 54V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB54AT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1SMB54AT3G - 1002660-1SMB54AT3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1SMB54AT3G
1002660-1SMB54AT3G
TVS - TVS - Diodes - 1SMB54AT3G 1002660-1SMB54AT3G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1002660-1SMB54AT3G Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 330pF @ 1MHz Categories: Circuit Protection Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SMB STAND-OFF Voltage (Vwm): 54V Minimum Breakdown Voltage: 60V Max Clamping Voltage: 87.1V Peak Pulse Current(Ippm): 6.9A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Application Field: Used in Automotive

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1002660-1SMB54AT3G
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 330pF @ 1MHz
Categories: Circuit Protection
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMB
STAND-OFF Voltage (Vwm): 54V
Minimum Breakdown Voltage: 60V
Max Clamping Voltage: 87.1V
Peak Pulse Current(Ippm): 6.9A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive

Buy Now Datasheet
TVS Diodes - 1SMB54AT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
87.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMB

87.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
Tvs Diode, 600W, 54V, Smb; Product Range Littelfuse - 10N9663 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 54V, Smb; Product Range Littelfuse
10N9663
Tvs Diode, 600W, 54V, Smb; Product Range Littelfuse 10N9663
TVS DIODE, 600W, 54V, SMB; Product Range:1SMB Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:54V; Clamping Voltage Max:87.1V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:60V RoHS Compliant: Yes

TVS DIODE, 600W, 54V, SMB; Product Range:1SMB Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:54V; Clamping Voltage Max:87.1V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:60V RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1SMB54AT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1SMB54AT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1SMB54AT3G
TVS DIODE 54VWM 87.1VC SMB

TVS DIODE 54VWM 87.1VC SMB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1SMB54AT3G 144-1SMB54AT3G 1002660-1SMB54AT3G 1SMB54AT3GOSTR-ND 10N9663 1SMB54AT3G
Product Name Overvoltage Protection - TVS Diodes - Series: 1SMBxxA - 1SMB54AT3G 600W 54V TVS Protection Diode TVS - TVS - Diodes - 1SMB54AT3G TVS Diodes Tvs Diode, 600W, 54V, Smb; Product Range Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package SMB; SMB SMB; DO-214AA, SMB SMB; DO-214AA (SMB) SMB; SMB
VWM 54 volts
IPPM 6.9 amps
Unlock Full Specs
to access all available technical data