Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Series: 1SMBxxCA - 1SMB51CAT3G 1SMB51CAT3G

Description
The SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMB series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 11 to 87 V Stand-off Voltage Range - 10 to 78 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA Above 10 V UL Recognition Response Time Is Typically Below 1 ns Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads are readily solderable POLARITY: Cathode indicated by molded polarity notch. When operated in zener mode, will be positive with respect to anode
Request a Quote Datasheet
Description
The SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMB series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 11 to 87 V Stand-off Voltage Range - 10 to 78 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA Above 10 V UL Recognition Response Time Is Typically Below 1 ns Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads are readily solderable POLARITY: Cathode indicated by molded polarity notch. When operated in zener mode, will be positive with respect to anode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Series: 1SMBxxCA - 1SMB51CAT3G - 1SMB51CAT3G - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Series: 1SMBxxCA - 1SMB51CAT3G
1SMB51CAT3G
Overvoltage Protection - TVS Diodes - Series: 1SMBxxCA - 1SMB51CAT3G 1SMB51CAT3G
The SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMB series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 11 to 87 V Stand-off Voltage Range - 10 to 78 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA Above 10 V UL Recognition Response Time Is Typically Below 1 ns Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads are readily solderable POLARITY: Cathode indicated by molded polarity notch. When operated in zener mode, will be positive with respect to anode

The SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMB series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 11 to 87 V Stand-off Voltage Range - 10 to 78 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA Above 10 V UL Recognition Response Time Is Typically Below 1 ns Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads are readily solderable POLARITY: Cathode indicated by molded polarity notch. When operated in zener mode, will be positive with respect to anode

Supplier's Site Datasheet
TVS - TVS - Diodes - 1SMB51CAT3G - 1002659-1SMB51CAT3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1SMB51CAT3G
1002659-1SMB51CAT3G
TVS - TVS - Diodes - 1SMB51CAT3G 1002659-1SMB51CAT3G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1002659-1SMB51CAT3G Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 175pF @ 1MHz Categories: Circuit Protection Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SMB STAND-OFF Voltage (Vwm): 51V Minimum Breakdown Voltage: 56.7V Max Clamping Voltage: 82.4V Peak Pulse Current(Ippm): 7.3A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1002659-1SMB51CAT3G
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 175pF @ 1MHz
Categories: Circuit Protection
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMB
STAND-OFF Voltage (Vwm): 51V
Minimum Breakdown Voltage: 56.7V
Max Clamping Voltage: 82.4V
Peak Pulse Current(Ippm): 7.3A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600W 51V TVS Protection Diode
144-1SMB51CAT3G
600W 51V TVS Protection Diode 144-1SMB51CAT3G
Trans Voltage Suppressor Diode, 600W, 51V V(RWM), Bidirectional, 1 Element, Silicon, SMB, 2 PIN Product overview: 1SMB51CAT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 51V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 51V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB51CAT3G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 51V V(RWM), Bidirectional, 1 Element, Silicon, SMB, 2 PIN Product overview: 1SMB51CAT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 51V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 51V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB51CAT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1SMB51CAT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount SMB

82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1SMB51CAT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1SMB51CAT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1SMB51CAT3G
TVS DIODE 51VWM 82.4VC SMB

TVS DIODE 51VWM 82.4VC SMB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1SMB51CAT3G 1002659-1SMB51CAT3G 144-1SMB51CAT3G 1SMB51CAT3GOSTR-ND 1SMB51CAT3G
Product Name Overvoltage Protection - TVS Diodes - Series: 1SMBxxCA - 1SMB51CAT3G TVS - TVS - Diodes - 1SMB51CAT3G 600W 51V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
Package SMB; SMB SMB; DO-214AA, SMB SMB; SMB
VWM 51 volts
IPPM 7.3 amps
VC 82.4 volts 82.4 volts 82.4 volts
Unlock Full Specs
to access all available technical data