Littelfuse, Inc. Hard To Find - 1SMB36CAT3G 1SMB36CAT3G

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1122491-1SMB36CAT3G Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 10.3A Power - Peak Pulse: 600W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SMB Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: 1SMB Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 36V Voltage - Breakdown (Minimum): 40V Voltage - Clamping (Maximum) at Ipp: 58.1V Capacitance at Frequency: 245pF at 1MHz
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1122491-1SMB36CAT3G Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 10.3A Power - Peak Pulse: 600W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SMB Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: 1SMB Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 36V Voltage - Breakdown (Minimum): 40V Voltage - Clamping (Maximum) at Ipp: 58.1V Capacitance at Frequency: 245pF at 1MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1SMB36CAT3G - 1122491-1SMB36CAT3G - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1SMB36CAT3G
1122491-1SMB36CAT3G
Hard To Find - 1SMB36CAT3G 1122491-1SMB36CAT3G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1122491-1SMB36CAT3G Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 10.3A Power - Peak Pulse: 600W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SMB Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: 1SMB Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 36V Voltage - Breakdown (Minimum): 40V Voltage - Clamping (Maximum) at Ipp: 58.1V Capacitance at Frequency: 245pF at 1MHz

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1122491-1SMB36CAT3G
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 10.3A
Power - Peak Pulse: 600W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SMB
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-214AA, SMB
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: 1SMB
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 36V
Voltage - Breakdown (Minimum): 40V
Voltage - Clamping (Maximum) at Ipp: 58.1V
Capacitance at Frequency: 245pF at 1MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1122491-1SMB36CAT3G
Product Name Hard To Find - 1SMB36CAT3G
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

2 Wire In Line GFCI, 1-15P Auto Reset - G1215CA2 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
Varistors - 2042208P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
ESD and Surge Protection - ESD103-B1-02ELS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
View Details