Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Series: 1SMBxxCA - 1SMB30CAT3G 1SMB30CAT3G

Description
The SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMB series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 11 to 87 V Stand-off Voltage Range - 10 to 78 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA Above 10 V UL Recognition Response Time Is Typically Below 1 ns Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads are readily solderable POLARITY: Cathode indicated by molded polarity notch. When operated in zener mode, will be positive with respect to anode
Request a Quote Datasheet
Description
The SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMB series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 11 to 87 V Stand-off Voltage Range - 10 to 78 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA Above 10 V UL Recognition Response Time Is Typically Below 1 ns Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads are readily solderable POLARITY: Cathode indicated by molded polarity notch. When operated in zener mode, will be positive with respect to anode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Series: 1SMBxxCA - 1SMB30CAT3G - 1SMB30CAT3G - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Series: 1SMBxxCA - 1SMB30CAT3G
1SMB30CAT3G
Overvoltage Protection - TVS Diodes - Series: 1SMBxxCA - 1SMB30CAT3G 1SMB30CAT3G
The SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMB series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 11 to 87 V Stand-off Voltage Range - 10 to 78 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA Above 10 V UL Recognition Response Time Is Typically Below 1 ns Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads are readily solderable POLARITY: Cathode indicated by molded polarity notch. When operated in zener mode, will be positive with respect to anode

The SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMB series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 11 to 87 V Stand-off Voltage Range - 10 to 78 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA Above 10 V UL Recognition Response Time Is Typically Below 1 ns Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads are readily solderable POLARITY: Cathode indicated by molded polarity notch. When operated in zener mode, will be positive with respect to anode

Supplier's Site Datasheet
TVS - TVS - Diodes - 1SMB30CAT3G - 1002639-1SMB30CAT3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1SMB30CAT3G
1002639-1SMB30CAT3G
TVS - TVS - Diodes - 1SMB30CAT3G 1002639-1SMB30CAT3G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1002639-1SMB30CAT3G Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 290pF @ 1MHz Categories: Circuit Protection Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SMB STAND-OFF Voltage (Vwm): 30V Minimum Breakdown Voltage: 33.3V Max Clamping Voltage: 48.4V Peak Pulse Current(Ippm): 12.4A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1002639-1SMB30CAT3G
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 290pF @ 1MHz
Categories: Circuit Protection
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMB
STAND-OFF Voltage (Vwm): 30V
Minimum Breakdown Voltage: 33.3V
Max Clamping Voltage: 48.4V
Peak Pulse Current(Ippm): 12.4A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Imaging, Video & Vision, Industrial

Buy Now Datasheet
TVS Diodes - 1SMB30CAT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount SMB

48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
TVS DIODE 30V 48.4V SMB - 461-1SMB30CAT3G - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 30V 48.4V SMB
461-1SMB30CAT3G
TVS DIODE 30V 48.4V SMB 461-1SMB30CAT3G
TVS DIODE 30V 48.4V SMB

TVS DIODE 30V 48.4V SMB

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1SMB30CAT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1SMB30CAT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1SMB30CAT3G
TVS DIODE 30VWM 48.4VC SMB

TVS DIODE 30VWM 48.4VC SMB

Supplier's Site
TVS Diodes - 1SMB30CAT3G - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
1SMB30CAT3G
TVS Diodes 1SMB30CAT3G
TVS DIODE 30VWM 48.4VC SMB

TVS DIODE 30VWM 48.4VC SMB

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1SMB30CAT3G 1002639-1SMB30CAT3G 1SMB30CAT3GOSTR-ND 461-1SMB30CAT3G 1SMB30CAT3G 1SMB30CAT3G
Product Name Overvoltage Protection - TVS Diodes - Series: 1SMBxxCA - 1SMB30CAT3G TVS - TVS - Diodes - 1SMB30CAT3G TVS Diodes TVS DIODE 30V 48.4V SMB Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Package SMB; SMB SMB; DO-214AA, SMB SMB; DO-214AA, SMB SMB; SMB SMB; DO-214AA, SMB
VWM 30 volts
IPPM 12.4 amps
VC 48.4 volts 48.4 volts 48.4 volts 48.4 volts
VBR 33.3 volts 33.3 volts 33.3 volts 33.3 volts 33.3 volts
Unlock Full Specs
to access all available technical data