The 1SMB18CAT3G is a bidirectional transient voltage suppression diode designed to protect voltage-sensitive components from high-voltage transients. It is housed in a void-free, transfer-molded, thermosetting plastic SMB package with dimensions of 3.30 to 3.95 mm in length, 4.06 to 4.60 mm in width, and 5.21 to 5.60 mm in height. The device has a working peak reverse voltage of 18 V, a breakdown voltage range of 20.0 to 22.1 V at 1.0 mA, and a maximum clamp voltage of 29.2 V at a peak pulse current of 20.5 A. It exhibits low leakage current under 5 µA above 10 V, a response time typically under 1 ns, and an ESD rating of Class 3 (>16 kV) per the Human Body Model. The diode meets UL 497B for isolated loop circuit protection and is rated for operation from -65 °C to +150 °C.
The SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMB series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 11 to 87 V Stand-off Voltage Range - 10 to 78 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA Above 10 V UL Recognition Response Time Is Typically Below 1 ns Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads are readily solderable POLARITY: Cathode indicated by molded polarity notch. When operated in zener mode, will be positive with respect to anode
Trans Voltage Suppressor Diode, 600W, 18V V(RWM), Bidirectional, 1 Element, Silicon, SMB, 2 PIN Product overview: 1SMB18CAT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB18CAT3G can be used for catalog matching and distributor lookup.
29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount SMB
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1002623-1SMB18CAT3G
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 465pF @ 1MHz
Family Name: 1SMB18CA
Categories: Circuit Protection
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMB
STAND-OFF Voltage (Vwm): 18V
Minimum Breakdown Voltage: 20V
Max Clamping Voltage: 29.2V
Peak Pulse Current(Ippm): 20.5A
Power Dissipation - Pd: 600W
Alternative Parts (Cross-Reference): 1SMB18CA; SMBJ18C; SMB22C; P6SMB20CA;
Introduction Date: February 15, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
TVS DIODE 18VWM 29.2VC SMB
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1SMB18CAT3G | 144-1SMB18CAT3G | 1SMB18CAT3GOSTR-ND | 1002623-1SMB18CAT3G | 1SMB18CAT3G |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 1SMBxxCA - 1SMB18CAT3G | 600W 18V TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - 1SMB18CAT3G | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| Configuration | Single | Single | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMB | SMB; SMB | ||
| Peak Pulse Power | 600 watts | 600 watts | |||
| VC | 29.2 volts | 29.2 volts | 29.2 volts |