Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Series: 1SMBxxA - 1SMB18AT3G 1SMB18AT3G

Description
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SMBJ series . The SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMB series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 6.4 to 200 V Standoff Voltage Ratings Ranging from 5 V to 170 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA Above 10 V UL Recognition Response Time Is Typically Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads are readily solderable POLARITY: Cathode indicated by molded polarity notch. When operated in zener mode, will be positive with respect to anode
Request a Quote Datasheet
Description
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SMBJ series . The SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMB series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 6.4 to 200 V Standoff Voltage Ratings Ranging from 5 V to 170 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA Above 10 V UL Recognition Response Time Is Typically Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads are readily solderable POLARITY: Cathode indicated by molded polarity notch. When operated in zener mode, will be positive with respect to anode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Series: 1SMBxxA - 1SMB18AT3G - 1SMB18AT3G - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Series: 1SMBxxA - 1SMB18AT3G
1SMB18AT3G
Overvoltage Protection - TVS Diodes - Series: 1SMBxxA - 1SMB18AT3G 1SMB18AT3G
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SMBJ series . The SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMB series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 6.4 to 200 V Standoff Voltage Ratings Ranging from 5 V to 170 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA Above 10 V UL Recognition Response Time Is Typically Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads are readily solderable POLARITY: Cathode indicated by molded polarity notch. When operated in zener mode, will be positive with respect to anode

This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SMBJ series . The SMB series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMB series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Standard Zener Breakdown Voltage Range - 6.4 to 200 V Standoff Voltage Ratings Ranging from 5 V to 170 V Peak Power Rating of 600 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA Above 10 V UL Recognition Response Time Is Typically Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic FINISH: All external surfaces are corrosion resistant and leads are readily solderable POLARITY: Cathode indicated by molded polarity notch. When operated in zener mode, will be positive with respect to anode

Supplier's Site Datasheet
TVS Diodes - 1SMB18AT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount SMB

29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
Singapore, Singapore
600W 18V TVS Protection Diode
144-1SMB18AT3G
600W 18V TVS Protection Diode 144-1SMB18AT3G
Trans Voltage Suppressor Diode, 600W, 18V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: 1SMB18AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB18AT3G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 18V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SMB, 2 PIN Product overview: 1SMB18AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB18AT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1SMB18AT3G - 1002622-1SMB18AT3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1SMB18AT3G
1002622-1SMB18AT3G
TVS - TVS - Diodes - 1SMB18AT3G 1002622-1SMB18AT3G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1002622-1SMB18AT3G Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Capacitance @ Frequency: 870pF @ 1MHz Categories: Circuit Protection Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SMB STAND-OFF Voltage (Vwm): 18V Minimum Breakdown Voltage: 20V Max Clamping Voltage: 29.2V Peak Pulse Current(Ippm): 20.5A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1002622-1SMB18AT3G
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 870pF @ 1MHz
Categories: Circuit Protection
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMB
STAND-OFF Voltage (Vwm): 18V
Minimum Breakdown Voltage: 20V
Max Clamping Voltage: 29.2V
Peak Pulse Current(Ippm): 20.5A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1SMB18AT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1SMB18AT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1SMB18AT3G
TVS DIODE 18VWM 29.2VC SMB

TVS DIODE 18VWM 29.2VC SMB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1SMB18AT3G 1SMB18AT3GOSTR-ND 144-1SMB18AT3G 1002622-1SMB18AT3G 1SMB18AT3G
Product Name Overvoltage Protection - TVS Diodes - Series: 1SMBxxA - 1SMB18AT3G TVS Diodes 600W 18V TVS Protection Diode TVS - TVS - Diodes - 1SMB18AT3G Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
Configuration Single Single
Package SMB; DO-214AA, SMB SMB; SMB SMB; SMB
Peak Pulse Power 600 watts 600 watts
VC 29.2 volts 29.2 volts 29.2 volts
Unlock Full Specs
to access all available technical data