The 1SMA8.5AT3G is a surface mount transient voltage suppression diode designed to protect voltage-sensitive components from high-energy transients. It is packaged in a SMA case with dimensions of 2.92 mm max length, 4.57 mm max width, and 5.59 mm max height. The device has a working peak reverse voltage of 8.5 V, a breakdown voltage range of 9.44 V to 10.4 V at 1 mA, and a clamping voltage of 14.4 V at a peak pulse current of 27.8 A. It features a surge current rating of 40 A, a response time of less than 1 ns, and an ESD rating of Class 3 (>16 kV) per the Human Body Model. The diode has a capacitance of 1265 pF at 0 V and 1.0 MHz, and operates within a temperature range of -65°C to +150°C.
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SMAJ series . The SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMA series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Reverse Standoff Voltage Ratings Ranging from 5 V to 78 V Peak Power Rating of 400 W at 1 Arms ESD Rating of Class 3 (>16 kV) per Human Body Model Pico Seconds Response Time (0 V to BV) Flat Handling Surface for Accurate Placement Package Design for Top Side or Bottom Circuit Board Mounting Available in Tape and Reel Low Profile Package CASE: Void-free, transfer-molded plastic FINISH: All external surfaces are corrosion resistant with readily solderable leads
Trans Voltage Suppressor Diode, 400W, 8.5V V(RWM), Unidirectional, 1 Element, Silicon, SMA, 2 PIN Product overview: 1SMA8.5AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 8.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 8.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMA8.5AT3G can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1122374-1SMA8.5AT3G
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 27.8A
Power - Peak Pulse: 400W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SMA
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-214AC, SMA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 8.5V
Voltage - Breakdown (Minimum): 9.44V
Voltage - Clamping (Maximum) at Ipp: 14.4V
Capacitance at Frequency: 1265pF at 1MHz
14.4V Clamp 27.8A Ipp Tvs Diode Surface Mount SMA
TVS DIODE 8.5VWM 14.4VC SMA
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1SMA8.5AT3G | 144-1SMA8.5AT3G | 1122374-1SMA8.5AT3G | 1SMA8.5AT3G-ND | 1SMA8.5AT3G |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 1SMAxxA - 1SMA8.5AT3G | 400W 8.5V TVS Protection Diode | TVS - TVS - Diodes - 1SMA8.5AT3G | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Life Cycle Stage | Obsolete | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Package | SMA; DO-214AC, SMA | SMA; SMA |