This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SMAJ series . The SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMA series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Reverse Standoff Voltage Ratings Ranging from 5 V to 78 V Peak Power Rating of 400 W at 1 Arms ESD Rating of Class 3 (>16 kV) per Human Body Model Pico Seconds Response Time (0 V to BV) Flat Handling Surface for Accurate Placement Package Design for Top Side or Bottom Circuit Board Mounting Available in Tape and Reel Low Profile Package CASE: Void-free, transfer-molded plastic FINISH: All external surfaces are corrosion resistant with readily solderable leads
Manufacturer: Littelfuse Inc.
Win Source Part Number: 794591-1SMA6.5AT3G
Series: Automotive, AEC-Q101
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: Automotive
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6.5V
Current - Peak Pulse (10/1000μs): 35.7A
Power - Peak Pulse: 400W
Power Line Protection: No
Capacitance @ Frequency: 1.605nF @ 1MHz
Family Name: 1SMA6.5A
Categories: Circuit Protection
Minimum Breakdown Voltage: 7.22V
Manufacturer Package: SMA
Maximum Clamping Voltage: 11.2V
Alternative Parts (Cross-Reference): SZ1SMA6.5AT3G; SMA5J6.5A/11; TPSMA7.5A-HE3; P4SMA7.5A/11;
ECCN: EAR99
Country of Origin: Vietnam
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount SMA
| Littelfuse, Inc. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1SMA6.5AT3G | 794591-1SMA6.5AT3G | 1SMA6.5AT3G-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 1SMAxxA - 1SMA6.5AT3G | TVS - TVS - Diodes - 1SMA6.5AT3G | TVS Diodes |
| Configuration | Single | Single | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 11.2 volts | 11.2 volts | |
| VBR | 7.22 volts | 7.22 volts |