This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. The 1PMTxxA Series is designed to protect voltage sensitive components from high voltage, high energy transients. Excellent clamping capability, high surge capability, low zener impedance and fast response time. The advanced packaging technique provides for a highly efficient micro miniature, space saving surface mount with its unique heat sink design. The POWERMITE has the same thermal performance as the SMA while being 50% smaller in footprint area, and delivering one of the lowest height profiles (1.1 mm) in the industry. Because of its small size, it is ideal for use in cellular phones, portable devices, business machines, power supplies and many other industrial/consumer applications. Standoff Voltage Ratings Ranging from 5 V to 58 V Peak Power Rating of 175 W at 1 Ams Maximum Clamp Voltage at Peak Pulse Current Low Leakage Response Time Is Typically Below 1 ns ESD Rating of Class 3 (>16 kV) per Human Body Model Low Profile - Maximum Height of 1.1 mm Integral Heat Sink/Locking Tabs Full Metallic Bottom Eliminates Flux Entrapment Small Footprint - Footprint Area of 8.45 mm2
TVS DIODE 33VWM 53.3VC POWERMITE
| Littelfuse, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1PMT33AT3G | 1PMT33AT3G |
| Product Name | Overvoltage Protection - TVS Diode Arrays - General Purpose - Series: 1PMTxxA - 1PMT33AT3G | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | General Purpose; Zener; Transient Voltage Suppressor Diodes | |
| Package | Powermite | |
| Peak Pulse Power | 1000 watts |