Littelfuse, Inc. TVS - TVS - Diodes - 1KSMBJ91CA 1KSMBJ91CA

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1002049-1KSMBJ91CA Packaging: Reel - TR Type: Zener Applications: Automotive, Telecom Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 77.8V Minimum Breakdown Voltage: 86.5V Max Clamping Voltage: 125V Peak Pulse Current(Ippm): 8A Power Dissipation - Pd: 1000W (1kW) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1002049-1KSMBJ91CA Packaging: Reel - TR Type: Zener Applications: Automotive, Telecom Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 77.8V Minimum Breakdown Voltage: 86.5V Max Clamping Voltage: 125V Peak Pulse Current(Ippm): 8A Power Dissipation - Pd: 1000W (1kW) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1KSMBJ91CA - 1002049-1KSMBJ91CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1KSMBJ91CA
1002049-1KSMBJ91CA
TVS - TVS - Diodes - 1KSMBJ91CA 1002049-1KSMBJ91CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1002049-1KSMBJ91CA Packaging: Reel - TR Type: Zener Applications: Automotive, Telecom Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 77.8V Minimum Breakdown Voltage: 86.5V Max Clamping Voltage: 125V Peak Pulse Current(Ippm): 8A Power Dissipation - Pd: 1000W (1kW) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1002049-1KSMBJ91CA
Packaging: Reel - TR
Type: Zener
Applications: Automotive, Telecom
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 77.8V
Minimum Breakdown Voltage: 86.5V
Max Clamping Voltage: 125V
Peak Pulse Current(Ippm): 8A
Power Dissipation - Pd: 1000W (1kW)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD TVS Protection Diode - 144-1KSMBJ91CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD TVS Protection Diode
144-1KSMBJ91CA
SMD TVS Protection Diode 144-1KSMBJ91CA
TVS DIODE 77.8VWM 125VC SMD Product overview: 1KSMBJ91CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ91CA can be used for catalog matching and distributor lookup.

TVS DIODE 77.8VWM 125VC SMD Product overview: 1KSMBJ91CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ91CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1002049-1KSMBJ91CA 144-1KSMBJ91CA
Product Name TVS - TVS - Diodes - 1KSMBJ91CA SMD TVS Protection Diode
Package SMB; DO-214AA (SMBJ) Reel - TR
VWM 77.8 volts 77.8 volts
IPPM 8 amps 8 amps
VC 125 volts
Unlock Full Specs
to access all available technical data