Littelfuse, Inc. 47.8V 77V TVS Protection Diode 1KSMBJ56CA

Description
TVS DIODE 47.8V 77V DO214AA Product overview: 1KSMBJ56CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 47.8V, 77V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 47.8V, 77V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ56CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 47.8V 77V DO214AA Product overview: 1KSMBJ56CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 47.8V, 77V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 47.8V, 77V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ56CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
47.8V 77V TVS Protection Diode - 144-1KSMBJ56CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47.8V 77V TVS Protection Diode
144-1KSMBJ56CA
47.8V 77V TVS Protection Diode 144-1KSMBJ56CA
TVS DIODE 47.8V 77V DO214AA Product overview: 1KSMBJ56CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 47.8V, 77V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 47.8V, 77V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ56CA can be used for catalog matching and distributor lookup.

TVS DIODE 47.8V 77V DO214AA Product overview: 1KSMBJ56CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 47.8V, 77V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 47.8V, 77V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ56CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1KSMBJ56CA - 1002038-1KSMBJ56CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1KSMBJ56CA
1002038-1KSMBJ56CA
TVS - TVS - Diodes - 1KSMBJ56CA 1002038-1KSMBJ56CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1002038-1KSMBJ56CA Packaging: Reel - TR Type: Zener Applications: Automotive, Telecom Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 47.8V Minimum Breakdown Voltage: 53.2V Max Clamping Voltage: 77V Peak Pulse Current(Ippm): 13A Power Dissipation - Pd: 1000W (1kW) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1002038-1KSMBJ56CA
Packaging: Reel - TR
Type: Zener
Applications: Automotive, Telecom
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 47.8V
Minimum Breakdown Voltage: 53.2V
Max Clamping Voltage: 77V
Peak Pulse Current(Ippm): 13A
Power Dissipation - Pd: 1000W (1kW)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1KSMBJ56CA 1002038-1KSMBJ56CA
Product Name 47.8V 77V TVS Protection Diode TVS - TVS - Diodes - 1KSMBJ56CA
Configuration Single
RoHS Compliant RoHS
Package Tape and Reel SMB; DO-214AA (SMBJ)
Peak Pulse Power 1000 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data