TVS DIODE 47.8V 77V DO214AA Product overview: 1KSMBJ56A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 47.8V, 77V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 47.8V, 77V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ56A can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1002037-1KSMBJ56A
Packaging: Reel - TR
Type: Zener
Applications: Automotive, Telecom
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 47.8V
Minimum Breakdown Voltage: 53.2V
Max Clamping Voltage: 77V
Peak Pulse Current(Ippm): 13A
Power Dissipation - Pd: 1000W (1kW)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-1KSMBJ56A | 1002037-1KSMBJ56A |
| Product Name | 47.8V 77V TVS Protection Diode | TVS - TVS - Diodes - 1KSMBJ56A |
| Configuration | Single | |
| RoHS Compliant | RoHS | |
| Package | Tape and Reel | SMB; DO-214AA (SMBJ) |
| Peak Pulse Power | 1000 watts | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |