Littelfuse, Inc. 23.1V 37.5V TVS Protection Diode 1KSMBJ27CA

Description
TVS DIODE 23.1V 37.5V DO214AA Product overview: 1KSMBJ27CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 23.1V, 37.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 23.1V, 37.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ27CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 23.1V 37.5V DO214AA Product overview: 1KSMBJ27CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 23.1V, 37.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 23.1V, 37.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ27CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
23.1V 37.5V TVS Protection Diode - 144-1KSMBJ27CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
23.1V 37.5V TVS Protection Diode
144-1KSMBJ27CA
23.1V 37.5V TVS Protection Diode 144-1KSMBJ27CA
TVS DIODE 23.1V 37.5V DO214AA Product overview: 1KSMBJ27CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 23.1V, 37.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 23.1V, 37.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ27CA can be used for catalog matching and distributor lookup.

TVS DIODE 23.1V 37.5V DO214AA Product overview: 1KSMBJ27CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 23.1V, 37.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 23.1V, 37.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ27CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1KSMBJ27CA - 1002023-1KSMBJ27CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1KSMBJ27CA
1002023-1KSMBJ27CA
TVS - TVS - Diodes - 1KSMBJ27CA 1002023-1KSMBJ27CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1002023-1KSMBJ27CA Packaging: Reel - TR Type: Zener Applications: Automotive, Telecom Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 23.1V Minimum Breakdown Voltage: 25.7V Max Clamping Voltage: 37.5V Peak Pulse Current(Ippm): 26.7A Power Dissipation - Pd: 1000W (1kW) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1002023-1KSMBJ27CA
Packaging: Reel - TR
Type: Zener
Applications: Automotive, Telecom
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 23.1V
Minimum Breakdown Voltage: 25.7V
Max Clamping Voltage: 37.5V
Peak Pulse Current(Ippm): 26.7A
Power Dissipation - Pd: 1000W (1kW)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1KSMBJ27CA 1002023-1KSMBJ27CA
Product Name 23.1V 37.5V TVS Protection Diode TVS - TVS - Diodes - 1KSMBJ27CA
Configuration Single
RoHS Compliant RoHS
Package Tape and Reel SMB; DO-214AA (SMBJ)
Peak Pulse Power 1000 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data