Littelfuse, Inc. 9.4V 15.6V TVS Protection Diode 1KSMBJ11A

Description
TVS DIODE 9.4V 15.6V DO214AA Product overview: 1KSMBJ11A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 9.4V, 15.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 9.4V, 15.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ11A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 9.4V 15.6V DO214AA Product overview: 1KSMBJ11A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 9.4V, 15.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 9.4V, 15.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ11A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
9.4V 15.6V TVS Protection Diode
144-1KSMBJ11A
9.4V 15.6V TVS Protection Diode 144-1KSMBJ11A
TVS DIODE 9.4V 15.6V DO214AA Product overview: 1KSMBJ11A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 9.4V, 15.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 9.4V, 15.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ11A can be used for catalog matching and distributor lookup.

TVS DIODE 9.4V 15.6V DO214AA Product overview: 1KSMBJ11A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 9.4V, 15.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 9.4V, 15.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ11A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1KSMBJ11A - 1001999-1KSMBJ11A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1KSMBJ11A
1001999-1KSMBJ11A
TVS - TVS - Diodes - 1KSMBJ11A 1001999-1KSMBJ11A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1001999-1KSMBJ11A Packaging: Reel - TR Type: Zener Applications: Automotive, Telecom Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 9.4V Minimum Breakdown Voltage: 10.5V Max Clamping Voltage: 15.6V Peak Pulse Current(Ippm): 63.3A Power Dissipation - Pd: 1000W (1kW) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1001999-1KSMBJ11A
Packaging: Reel - TR
Type: Zener
Applications: Automotive, Telecom
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 9.4V
Minimum Breakdown Voltage: 10.5V
Max Clamping Voltage: 15.6V
Peak Pulse Current(Ippm): 63.3A
Power Dissipation - Pd: 1000W (1kW)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - 1KSMBJ11A-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1KSMBJ11A-ND
TVS Diodes 1KSMBJ11A-ND
15.6V Clamp 63.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

15.6V Clamp 63.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1KSMBJ11A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1KSMBJ11A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1KSMBJ11A
TVS DIODE 9.4VWM 15.6VC DO214AA

TVS DIODE 9.4VWM 15.6VC DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1KSMBJ11A 1001999-1KSMBJ11A 1KSMBJ11A-ND 1KSMBJ11A
Product Name 9.4V 15.6V TVS Protection Diode TVS - TVS - Diodes - 1KSMBJ11A TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 1000 watts 1000 watts 1000 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data