Manufacturer: Littelfuse Inc.
Win Source Part Number: 1001996-1KSMBJ10A
Packaging: Reel - TR
Type: Zener
Applications: Automotive, Telecom
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 8.55V
Minimum Breakdown Voltage: 9.5V
Max Clamping Voltage: 14.5V
Peak Pulse Current(Ippm): 68.3A
Power Dissipation - Pd: 1000W (1kW)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
14.5V Clamp 68.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Trans Voltage Suppressor Diode, 1000W, 8.55V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SURFACE MOUNT PACKAGE-2 Product overview: 1KSMBJ10A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000W, 8.55V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, SMD, 1000W, 8.55V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ10A can be used for catalog matching and distributor lookup.
TVS DIODE 8.55VWM 14.5VC DO214AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1001996-1KSMBJ10A | 1KSMBJ10A-ND | 144-1KSMBJ10A | 1KSMBJ10A |
| Product Name | TVS - TVS - Diodes - 1KSMBJ10A | TVS Diodes | SMD 1000W 8.55V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | Tape and Reel | SMB; DO-214AA (SMBJ) |
| VWM | 8.55 volts | |||
| IPPM | 68.3 amps | |||
| VC | 14.5 volts | 14.5 volts | 14.5 volts | |
| VBR | 9.5 volts | 9.5 volts | 9.5 volts |