Littelfuse, Inc. 1000W Surface Mount Transient Voltage Suppression (TVS) Diode - 1KSMB Series 1KSMB36A

Description
The 1KSMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief VBR @ TJ= VBR@25°C x (1+αT x (TJ - 25))(αT:Temperature Coefficient, typical value is 0.1%)
Request a Quote Datasheet
Description
The 1KSMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief VBR @ TJ= VBR@25°C x (1+αT x (TJ - 25))(αT:Temperature Coefficient, typical value is 0.1%)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000W Surface Mount Transient Voltage Suppression (TVS) Diode - 1KSMB Series - 1KSMB36A - Littelfuse, Inc.
Rosemont, IL, United States
1000W Surface Mount Transient Voltage Suppression (TVS) Diode - 1KSMB Series
1KSMB36A
1000W Surface Mount Transient Voltage Suppression (TVS) Diode - 1KSMB Series 1KSMB36A
The 1KSMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief VBR @ TJ= VBR@25°C x (1+αT x (TJ - 25))(αT:Temperature Coefficient, typical value is 0.1%)

The 1KSMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief VBR @ TJ= VBR@25°C x (1+αT x (TJ - 25))(αT:Temperature Coefficient, typical value is 0.1%)

Supplier's Site Datasheet
TVS Diodes - F10830CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10830CT-ND
TVS Diodes F10830CT-ND
49.9V Clamp 20A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

49.9V Clamp 20A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - F10830DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10830DKR-ND
TVS Diodes F10830DKR-ND
49.9V Clamp 20A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

49.9V Clamp 20A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - F10830TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F10830TR-ND
TVS Diodes F10830TR-ND
49.9V Clamp 20A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

49.9V Clamp 20A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Singapore, Singapore
1000W 30.8V TVS Protection Diode
144-1KSMB36A
1000W 30.8V TVS Protection Diode 144-1KSMB36A
Trans Voltage Suppressor Diode, 1000W, 30.8V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMB, 2 PIN Product overview: 1KSMB36A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 30.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 30.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMB36A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1000W, 30.8V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMB, 2 PIN Product overview: 1KSMB36A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 30.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 30.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMB36A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1KSMB36A - 1001965-1KSMB36A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1KSMB36A
1001965-1KSMB36A
TVS - TVS - Diodes - 1KSMB36A 1001965-1KSMB36A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1001965-1KSMB36A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 30.8V Minimum Breakdown Voltage: 34.2V Max Clamping Voltage: 49.9V Peak Pulse Current(Ippm): 20A Power Dissipation - Pd: 1000W (1kW) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1001965-1KSMB36A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 30.8V
Minimum Breakdown Voltage: 34.2V
Max Clamping Voltage: 49.9V
Peak Pulse Current(Ippm): 20A
Power Dissipation - Pd: 1000W (1kW)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Tvs Diode, Unidir, 30.8V, Smb; Product Range Littelfuse - 27AK1667 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 30.8V, Smb; Product Range Littelfuse
27AK1667
Tvs Diode, Unidir, 30.8V, Smb; Product Range Littelfuse 27AK1667
TVS DIODE, UNIDIR, 30.8V, SMB; Product Range:1KSMB Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:30.8V; Clamping Voltage Max:49.9V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:34.2V RoHS Compliant: Yes

TVS DIODE, UNIDIR, 30.8V, SMB; Product Range:1KSMB Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:30.8V; Clamping Voltage Max:49.9V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Minimum Breakdown Voltage:34.2V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1KSMB36A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1KSMB36A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1KSMB36A
TVS DIODE 30.8VWM 49.9VC DO214AA

TVS DIODE 30.8VWM 49.9VC DO214AA

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1KSMB36A F10830CT-ND 144-1KSMB36A 1001965-1KSMB36A 27AK1667 1KSMB36A
Product Name 1000W Surface Mount Transient Voltage Suppression (TVS) Diode - 1KSMB Series TVS Diodes 1000W 30.8V TVS Protection Diode TVS - TVS - Diodes - 1KSMB36A Tvs Diode, Unidir, 30.8V, Smb; Product Range Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS
VC 49.9 volts 49.9 volts 49.9 volts 49.9 volts
VBR 34.2 to 37.8 volts 34.2 volts 34.2 volts 34.2 volts 34.2 volts
Configuration Single Single
Package SMB; DO-214AA, SMB Tape and Reel SMB; DO-214AA (SMBJ) SMB; DO-214AA (SMB) SMB; DO-214AA (SMBJ)
Unlock Full Specs
to access all available technical data