The 1KSMB Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free RoHS compliant For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT Glass passivated chip junction 1 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
47.99V Clamp 21.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 28.2VWM 47.99VC DO214
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1KSMB33C | 1KSMB33C-ND | 1KSMB33C |
| Product Name | Overvoltage Protection - TVS Diodes - Surface Mount - Series: 1KSMB - 1KSMB33C | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 47.98 volts | 47.99 volts | 47.99 volts |
| VBR | 29.75 to 36.35 volts | 29.75 volts | 29.75 volts |
| Configuration | Single |