TVS DIODE 1K SMB SUF MT T&R
TVS DIODE 1K SMB SUF MT T&R
TVS DIODE 1K SMB SUF MT T&R
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 18-1KSMB22A-ECT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 1000 watts |
| VC | 30.6 volts |