Littelfuse, Inc. 1000W Surface Mount Transient Voltage Suppression (TVS) Diode - 1KSMB Series 1KSMB16A

Description
The 1KSMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief VBR @ TJ= VBR@25°C x (1+αT x (TJ - 25))(αT:Temperature Coefficient, typical value is 0.1%)
Request a Quote Datasheet
Description
The 1KSMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief VBR @ TJ= VBR@25°C x (1+αT x (TJ - 25))(αT:Temperature Coefficient, typical value is 0.1%)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000W Surface Mount Transient Voltage Suppression (TVS) Diode - 1KSMB Series - 1KSMB16A - Littelfuse, Inc.
Rosemont, IL, United States
1000W Surface Mount Transient Voltage Suppression (TVS) Diode - 1KSMB Series
1KSMB16A
1000W Surface Mount Transient Voltage Suppression (TVS) Diode - 1KSMB Series 1KSMB16A
The 1KSMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief VBR @ TJ= VBR@25°C x (1+αT x (TJ - 25))(αT:Temperature Coefficient, typical value is 0.1%)

The 1KSMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief VBR @ TJ= VBR@25°C x (1+αT x (TJ - 25))(αT:Temperature Coefficient, typical value is 0.1%)

Supplier's Site Datasheet
Singapore, Singapore
1000W 13.6V TVS Protection Diode
144-1KSMB16A
1000W 13.6V TVS Protection Diode 144-1KSMB16A
Trans Voltage Suppressor Diode, 1000W, 13.6V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMB, 2 PIN Product overview: 1KSMB16A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 13.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 13.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMB16A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1000W, 13.6V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMB, 2 PIN Product overview: 1KSMB16A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 13.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1000W, 13.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMB16A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 18-1KSMB16ADKR-ND - DigiKey
Thief River Falls, MN, United States
22.5V Clamp 44.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

22.5V Clamp 44.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - 18-1KSMB16ATR-ND - DigiKey
Thief River Falls, MN, United States
22.5V Clamp 44.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

22.5V Clamp 44.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - 18-1KSMB16ACT-ND - DigiKey
Thief River Falls, MN, United States
22.5V Clamp 44.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

22.5V Clamp 44.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - 552866 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
552866
TVS Diodes 552866
TVS Diode 1K SMB Suf MT TR

TVS Diode 1K SMB Suf MT TR

Supplier's Site
TVS - TVS - Diodes - 1KSMB16A - 1001949-1KSMB16A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1KSMB16A
1001949-1KSMB16A
TVS - TVS - Diodes - 1KSMB16A 1001949-1KSMB16A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1001949-1KSMB16A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 13.6V Minimum Breakdown Voltage: 15.2V Max Clamping Voltage: 22.5V Peak Pulse Current(Ippm): 44.4A Power Dissipation - Pd: 1000W (1kW) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1001949-1KSMB16A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 13.6V
Minimum Breakdown Voltage: 15.2V
Max Clamping Voltage: 22.5V
Peak Pulse Current(Ippm): 44.4A
Power Dissipation - Pd: 1000W (1kW)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1KSMB16A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1KSMB16A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1KSMB16A
TVS DIODE 13.6VWM 22.5VC DO214AA

TVS DIODE 13.6VWM 22.5VC DO214AA

Supplier's Site
TVS DIODE 13.6V 22.5V DO214AA - 461-1KSMB16A - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 13.6V 22.5V DO214AA
461-1KSMB16A
TVS DIODE 13.6V 22.5V DO214AA 461-1KSMB16A
TVS DIODE 13.6V 22.5V DO214AA

TVS DIODE 13.6V 22.5V DO214AA

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1KSMB16A 144-1KSMB16A 18-1KSMB16ADKR-ND 552866 1001949-1KSMB16A 1KSMB16A 461-1KSMB16A
Product Name 1000W Surface Mount Transient Voltage Suppression (TVS) Diode - 1KSMB Series 1000W 13.6V TVS Protection Diode TVS Diodes TVS Diodes TVS - TVS - Diodes - 1KSMB16A Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS DIODE 13.6V 22.5V DO214AA
RoHS Compliant RoHS RoHS RoHS RoHS
VC 22.5 volts 22.5 volts 22.5 volts 22.5 volts 22.5 volts
VBR 15.2 to 16.8 volts 15.2 volts 15.2 volts 15.2 volts 14.4 volts
Configuration Single Single
Package Tape and Reel SMB; DO-214AA, SMB DO-201; DO-201 SMB; DO-214AA (SMBJ) SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB
Unlock Full Specs
to access all available technical data