Littelfuse, Inc. 1000W Surface Mount Transient Voltage Suppression (TVS) Diode - 1KSMB Series 1KSMB130CA

Description
The 1KSMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief VBR @ TJ= VBR@25°C x (1+αT x (TJ - 25))(αT:Temperature Coefficient, typical value is 0.1%)
Request a Quote Datasheet
Description
The 1KSMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief VBR @ TJ= VBR@25°C x (1+αT x (TJ - 25))(αT:Temperature Coefficient, typical value is 0.1%)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000W Surface Mount Transient Voltage Suppression (TVS) Diode - 1KSMB Series - 1KSMB130CA - Littelfuse, Inc.
Rosemont, IL, United States
1000W Surface Mount Transient Voltage Suppression (TVS) Diode - 1KSMB Series
1KSMB130CA
1000W Surface Mount Transient Voltage Suppression (TVS) Diode - 1KSMB Series 1KSMB130CA
The 1KSMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief VBR @ TJ= VBR@25°C x (1+αT x (TJ - 25))(αT:Temperature Coefficient, typical value is 0.1%)

The 1KSMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief VBR @ TJ= VBR@25°C x (1+αT x (TJ - 25))(αT:Temperature Coefficient, typical value is 0.1%)

Supplier's Site Datasheet
Singapore, Singapore
111V TVS Protection Diode
144-1KSMB130CA
111V TVS Protection Diode 144-1KSMB130CA
1kW Bidirectional TVS Diode, 111V, DO-214AA, SMB Product overview: 1KSMB130CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 111V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 111V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMB130CA can be used for catalog matching and distributor lookup.

1kW Bidirectional TVS Diode, 111V, DO-214AA, SMB Product overview: 1KSMB130CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 111V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 111V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMB130CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 552855 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
552855
TVS Diodes 552855
3VS 1KW 130V 5% BI DO-214AA TR13 RoHS

3VS 1KW 130V 5% BI DO-214AA TR13 RoHS

Supplier's Site
TVS Diodes - 1KSMB130CATR-ND - DigiKey
Thief River Falls, MN, United States
179V Clamp 5.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

179V Clamp 5.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - 1KSMB130CACT-ND - DigiKey
Thief River Falls, MN, United States
179V Clamp 5.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

179V Clamp 5.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - 1KSMB130CADKR-ND - DigiKey
Thief River Falls, MN, United States
179V Clamp 5.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

179V Clamp 5.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS - TVS - Diodes - 1KSMB130CA - 1001940-1KSMB130CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1KSMB130CA
1001940-1KSMB130CA
TVS - TVS - Diodes - 1KSMB130CA 1001940-1KSMB130CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1001940-1KSMB130CA Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 111V Minimum Breakdown Voltage: 124V Max Clamping Voltage: 179V Peak Pulse Current(Ippm): 5.6A Power Dissipation - Pd: 1000W (1kW) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1001940-1KSMB130CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 111V
Minimum Breakdown Voltage: 124V
Max Clamping Voltage: 179V
Peak Pulse Current(Ippm): 5.6A
Power Dissipation - Pd: 1000W (1kW)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1KSMB130CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1KSMB130CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1KSMB130CA
TVS DIODE 111VWM 179VC DO214AA

TVS DIODE 111VWM 179VC DO214AA

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1KSMB130CA 144-1KSMB130CA 552855 1KSMB130CATR-ND 1001940-1KSMB130CA 1KSMB130CA
Product Name 1000W Surface Mount Transient Voltage Suppression (TVS) Diode - 1KSMB Series 111V TVS Protection Diode TVS Diodes TVS Diodes TVS - TVS - Diodes - 1KSMB130CA Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS
VC 179 volts 179 volts 179 volts 179 volts
VBR 124 to 137 volts 124 volts 124 volts 124 volts
Configuration Single Single
Package Tape and Reel DO-201; DO-201 SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ) SMB; DO-214AA (SMBJ)
Unlock Full Specs
to access all available technical data