TVS 1KW 130V 5% UNI DO-214AA TR1
TVS 1KW 130V 5% UNI DO-214AA TR1
TVS 1KW 130V 5% UNI DO-214AA TR1
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 18-1KSMB130A-EDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 1000 watts |
| VC | 179 volts |