The 1KSMB Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free RoHS compliant For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT Glass passivated chip junction 1 kW peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
152V Clamp 6.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1KSMB110C | 18-1KSMB110CTR-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Surface Mount - Series: 1KSMB - 1KSMB110C | TVS Diodes |
| RoHS Compliant | RoHS | RoHS |
| VC | 160 volts | 152 volts |
| VBR | 99.45 to 122 volts | 105 volts |
| Configuration | Single |