Littelfuse, Inc. Glass Encapsulated Thermistors (300°C) 182FG1K

Description
Littelfuse low cost glass encapsulated thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which exhibits excellent long term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions and axial lead configuration make them especially suitable for use with automatic insertion equipment. Options: Special lead forms Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +300°C Hermetically sealed glass package Low cost Excellent long-term stability High voltage insulation Tinned CCS lead wires are solderable or weldable
Request a Quote Datasheet
Description
Littelfuse low cost glass encapsulated thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which exhibits excellent long term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions and axial lead configuration make them especially suitable for use with automatic insertion equipment. Options: Special lead forms Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +300°C Hermetically sealed glass package Low cost Excellent long-term stability High voltage insulation Tinned CCS lead wires are solderable or weldable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glass Encapsulated Thermistors (300°C) - 182FG1K - Littelfuse, Inc.
Rosemont, IL, United States
Glass Encapsulated Thermistors (300°C)
182FG1K
Glass Encapsulated Thermistors (300°C) 182FG1K
Littelfuse low cost glass encapsulated thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which exhibits excellent long term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions and axial lead configuration make them especially suitable for use with automatic insertion equipment. Options: Special lead forms Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +300°C Hermetically sealed glass package Low cost Excellent long-term stability High voltage insulation Tinned CCS lead wires are solderable or weldable

Littelfuse low cost glass encapsulated thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which exhibits excellent long term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions and axial lead configuration make them especially suitable for use with automatic insertion equipment. Options: Special lead forms Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +300°C Hermetically sealed glass package Low cost Excellent long-term stability High voltage insulation Tinned CCS lead wires are solderable or weldable

Supplier's Site Datasheet
NTC Thermistors - 5666-182FG1K-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
5666-182FG1K-ND
NTC Thermistors 5666-182FG1K-ND
NTC Thermistor 1.8k DO-204AH, DO-35, Axial

NTC Thermistor 1.8k DO-204AH, DO-35, Axial

Buy Now Datasheet
NTC Thermistors - 1294-182FG1K-CHP - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
1294-182FG1K-CHP
NTC Thermistors 1294-182FG1K-CHP
THERM NTC 1.8KOHM 3419K DO35

THERM NTC 1.8KOHM 3419K DO35

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Thermistors Thermistors
Product Number 182FG1K 5666-182FG1K-ND
Product Name Glass Encapsulated Thermistors (300°C) NTC Thermistors
Lead Style Leadless Axial
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
Thermistor ICs - 1857630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details
12 Volt (V) Rated Voltage and 1.5 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500150-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 245 C (473 F)
View Details