Littelfuse, Inc. PTC Resettable Fuses 1812L370SLPR

Description
Polymeric PTC Resettable Fuse 6V 3.7A Ih Surface Mount 1812 (4532 Metric), Concave
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 6V 3.7A Ih Surface Mount 1812 (4532 Metric), Concave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - F5794TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F5794TR-ND
PTC Resettable Fuses F5794TR-ND
Polymeric PTC Resettable Fuse 6V 3.7A Ih Surface Mount 1812 (4532 Metric), Concave

Polymeric PTC Resettable Fuse 6V 3.7A Ih Surface Mount 1812 (4532 Metric), Concave

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 991818-1812L370SLPR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
991818-1812L370SLPR
Circuit Protection - PTC Resettable Fuses 991818-1812L370SLPR
Win Source Part Number: 991818-1812L370SLPR Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, LoRho Type: Polymeric Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Thickness (Max): 0.028" (0.70mm) Voltage - Max: 6V Current - Max: 50 A Current - Hold (Ih) (Max): 3.7 A Current - Trip (It): 9.1 A Time to Trip: 2 s Package / Case: 1812 (4532 Metric), Concave Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) Resistance - Initial (Ri) (Min): 3 mOhms Resistance - Post Trip (R1) (Max): 18 mOhms ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: 1812L370SL,F5794CT,F 5794TR,-1812L370SLPR ,F5794DKR Approval Agency: cURus, TUV

Win Source Part Number: 991818-1812L370SLPR
Category: Circuit Protection>PTC Resettable Fuses
Series: POLY-FUSE®, LoRho
Type: Polymeric
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Thickness (Max): 0.028" (0.70mm)
Voltage - Max: 6V
Current - Max: 50 A
Current - Hold (Ih) (Max): 3.7 A
Current - Trip (It): 9.1 A
Time to Trip: 2 s
Package / Case: 1812 (4532 Metric), Concave
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm)
Resistance - Initial (Ri) (Min): 3 mOhms
Resistance - Post Trip (R1) (Max): 18 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: 1812L370SL,F5794CT,F5794TR,-1812L370SLPR,F5794DKR
Approval Agency: cURus, TUV

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Resettable PTCs
Product Number F5794TR-ND 991818-1812L370SLPR
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SMD (SMT)
Unlock Full Specs
to access all available technical data