The PTC 16V Polyfuse Surf Mount 1812 2.60A from Littelfuse is designed for surface mount applications requiring resettable overcurrent protection. It features a hold current of 2.60A and a trip current of 5.20A, with a maximum voltage rating of 16V DC. The device is RoHS compliant, lead-free, and halogen-free, making it suitable for environmentally conscious designs. Its compact and low-profile design allows for easy integration into various electronic devices, including motherboards, USB peripherals, and game consoles. The polyfuse provides fast response times and low resistance, ensuring effective protection against overcurrent conditions. The device can withstand a maximum fault current of 100A and dissipates a typical power of 0.8W when tripped. It operates effectively in ambient temperatures ranging from -40°C to +85°C, making it versatile for different environmental conditions.
Polymeric PTC Resettable Fuse 16V 2.6A Ih Surface Mount 1812 (4532 Metric), Concave
Polymeric PTC Resettable Fuse 16V 2.6A Ih Surface Mount 1812 (4532 Metric), Concave
Polymeric PTC Resettable Fuse 16V 2.6A Ih Surface Mount 1812 (4532 Metric), Concave
PTC 16V POLYFUSE SURF MOUNT 1812 2.60A / TR
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | F10827TR-ND | 23X4436 |
| Product Name | PTC Resettable Fuses | Ptc 16V Polyfuse Surf Mount 1812 2.60A / Tr Littelfuse |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) |