Littelfuse, Inc. PTC Resettable Fuses 16R700GMR

Description
Polymeric PTC Resettable Fuse 16V 7A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 16V 7A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - F5550CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F5550CT-ND
PTC Resettable Fuses F5550CT-ND
Polymeric PTC Resettable Fuse 16V 7A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 16V 7A Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - F5550TB-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F5550TB-ND
PTC Resettable Fuses F5550TB-ND
Polymeric PTC Resettable Fuse 16V 7A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 16V 7A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Ptc Reset, 16V, 7A, Radial; Product Range Littelfuse - 33P9972 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 16V, 7A, Radial; Product Range Littelfuse
33P9972
Fuse, Ptc Reset, 16V, 7A, Radial; Product Range Littelfuse 33P9972
FUSE, PTC RESET, 16V, 7A, RADIAL; Product Range:POLYFUSE 16R Series; Voltage Rating:16VDC; Holding Current:7A; Tripping Current:11.9A; Lead Spacing:5.1mm; Length:19.7mm; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes

FUSE, PTC RESET, 16V, 7A, RADIAL; Product Range:POLYFUSE 16R Series; Voltage Rating:16VDC; Holding Current:7A; Tripping Current:11.9A; Lead Spacing:5.1mm; Length:19.7mm; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site
Fuse, Resettable Ptc, 16Vdc, 7A, Tht; Thermistor Mounting Littelfuse - 38AC2903 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 16Vdc, 7A, Tht; Thermistor Mounting Littelfuse
38AC2903
Fuse, Resettable Ptc, 16Vdc, 7A, Tht; Thermistor Mounting Littelfuse 38AC2903
FUSE, RESETTABLE PTC, 16VDC, 7A, THT; Thermistor Mounting:Through Hole; Product Range:POLY-FUSE 16R Series; Holding Current:7A; Tripping Current:11.9A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 16VDC, 7A, THT; Thermistor Mounting:Through Hole; Product Range:POLY-FUSE 16R Series; Holding Current:7A; Tripping Current:11.9A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number F5550CT-ND 33P9972 38AC2903
Product Name PTC Resettable Fuses Fuse, Ptc Reset, 16V, 7A, Radial; Product Range Littelfuse Fuse, Resettable Ptc, 16Vdc, 7A, Tht; Thermistor Mounting Littelfuse
Mounting / Packaging Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-MSMF160-2DKR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1812; 1812 (4532 Metric), Concave
Standards and Certifications cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - CMF-RL55-10-0-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UR
View Details