Littelfuse, Inc. PTC Resettable Fuses 16R400GU

Description
Polymeric PTC Resettable Fuse 16V 4A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 16V 4A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - F3182-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F3182-ND
PTC Resettable Fuses F3182-ND
Polymeric PTC Resettable Fuse 16V 4A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 16V 4A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Ptc Reset, 16V, 4A, Radial; Product Range Littelfuse - 33P9966 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 16V, 4A, Radial; Product Range Littelfuse
33P9966
Fuse, Ptc Reset, 16V, 4A, Radial; Product Range Littelfuse 33P9966
FUSE, PTC RESET, 16V, 4A, RADIAL; Product Range:POLY-FUSE 16R Series; Voltage Rating:16VDC; Holding Current:4A; Tripping Current:6.8A; Time to Trip:1.7s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.1mm; Diameter:-RoHS Compliant: Yes

FUSE, PTC RESET, 16V, 4A, RADIAL; Product Range:POLY-FUSE 16R Series; Voltage Rating:16VDC; Holding Current:4A; Tripping Current:6.8A; Time to Trip:1.7s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.1mm; Diameter:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number F3182-ND 33P9966
Product Name PTC Resettable Fuses Fuse, Ptc Reset, 16V, 4A, Radial; Product Range Littelfuse
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - MF-R015/600-0-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Box
Standards and Certifications cURus, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-LR450-ND - DigiKey
Specs
Package Size Strap
Standards and Certifications cURus, TUV
Tj -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details