Littelfuse, Inc. PTC Resettable Fuses 16R400GPR

Description
Polymeric PTC Resettable Fuse 16V 4A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 16V 4A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - F5548CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F5548CT-ND
PTC Resettable Fuses F5548CT-ND
Polymeric PTC Resettable Fuse 16V 4A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 16V 4A Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - F5548TB-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F5548TB-ND
PTC Resettable Fuses F5548TB-ND
Polymeric PTC Resettable Fuse 16V 4A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 16V 4A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Resettable Ptc, 16Vdc, 4A, Tht; Thermistor Mounting Littelfuse - 38AC2902 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 16Vdc, 4A, Tht; Thermistor Mounting Littelfuse
38AC2902
Fuse, Resettable Ptc, 16Vdc, 4A, Tht; Thermistor Mounting Littelfuse 38AC2902
FUSE, RESETTABLE PTC, 16VDC, 4A, THT; Thermistor Mounting:Through Hole; Product Range:POLY-FUSE 16R Series; Holding Current:4A; Tripping Current:6.8A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 16VDC, 4A, THT; Thermistor Mounting:Through Hole; Product Range:POLY-FUSE 16R Series; Holding Current:4A; Tripping Current:6.8A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number F5548CT-ND 38AC2902
Product Name PTC Resettable Fuses Fuse, Resettable Ptc, 16Vdc, 4A, Tht; Thermistor Mounting Littelfuse
Mounting / Packaging Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-R040-0-99-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
Fuse, Ptc Reset, 60V, 500Ma, Radial; Product Range Bourns - 26AC2072 - Newark, An Avnet Company
Specs
Trigger Current 1 amps
Response Time 4.00E9 ns
View Details