Littelfuse, Inc. PTC Resettable Fuses 16R1100GMR

Description
Polymeric PTC Resettable Fuse 16V 11A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 16V 11A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 16R1100GMR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
16R1100GMR-ND
PTC Resettable Fuses 16R1100GMR-ND
Polymeric PTC Resettable Fuse 16V 11A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 16V 11A Ih Through Hole Radial, Disc

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1194656-16R1100GMR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1194656-16R1100GMR
Circuit Protection - PTC Resettable Fuses 1194656-16R1100GMR
Win Source Part Number: 1194656-16R1100GMR Category: Circuit Protection>PTC Resettable Fuses Series: POLY-FUSE®, 16R Type: Polymeric Package: Tape & Box (TB) Height - Seated (Max): 1.024" (26.00mm) Standard Package: 1,000 Lead Spacing: 0.201" (5.10mm) Voltage - Max: 16V Current - Max: 100 A Current - Hold (Ih) (Max): 11 A Current - Trip (It): 18.7 A Time to Trip: 7 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.689" L x 0.118" W (17.50mm x 3.00mm) Resistance - Initial (Ri) (Min): 3.7 mOhms Resistance - Post Trip (R1) (Max): 8.9 mOhms ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: -16R1100GMR Product Status: Obsolete Approval Agency: cURus, TUV

Win Source Part Number: 1194656-16R1100GMR
Category: Circuit Protection>PTC Resettable Fuses
Series: POLY-FUSE®, 16R
Type: Polymeric
Package: Tape & Box (TB)
Height - Seated (Max): 1.024" (26.00mm)
Standard Package: 1,000
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 16V
Current - Max: 100 A
Current - Hold (Ih) (Max): 11 A
Current - Trip (It): 18.7 A
Time to Trip: 7 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.689" L x 0.118" W (17.50mm x 3.00mm)
Resistance - Initial (Ri) (Min): 3.7 mOhms
Resistance - Post Trip (R1) (Max): 8.9 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: -16R1100GMR
Product Status: Obsolete
Approval Agency: cURus, TUV

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resettable PTCs Resettable PTCs
Product Number 16R1100GMR-ND 1194656-16R1100GMR
Product Name PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Through-Hole Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - CMF-SD50A-10-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 4-SMD Cube
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-R1100-2TR-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details