Polymeric PTC Resettable Fuse 16V 10A Ih Through Hole Radial, Disc
FUSE, PTC RESET, 16V, 10A, RADIAL; Product Range:POLY-FUSE 16R Series; Voltage Rating:16VDC; Holding Current:10A; Tripping Current:17A; Time to Trip:6s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | F3188-ND | 33P9944 |
| Product Name | PTC Resettable Fuses | Fuse, Ptc Reset, 16V, 10A, Radial; Product Range Littelfuse |
| Mounting / Packaging | Through-Hole | |
| Package Size | Radial, Disc | |
| Standards and Certifications | cURus, TUV | RoHS |