Littelfuse, Inc. Fuse, Ptc Reset, 16V, 900Ma, Radial; Product Range Littelfuse 16R090BU

Description
FUSE, PTC RESET, 16V, 900mA, RADIAL; Product Range:POLY-FUSE USBR Series; Voltage Rating:16VDC; Holding Current:900mA; Tripping Current:1.8A; Time to Trip:1.2s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm RoHS Compliant: Yes
Description
FUSE, PTC RESET, 16V, 900mA, RADIAL; Product Range:POLY-FUSE USBR Series; Voltage Rating:16VDC; Holding Current:900mA; Tripping Current:1.8A; Time to Trip:1.2s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, 16V, 900Ma, Radial; Product Range Littelfuse - 33P9943 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 16V, 900Ma, Radial; Product Range Littelfuse
33P9943
Fuse, Ptc Reset, 16V, 900Ma, Radial; Product Range Littelfuse 33P9943
FUSE, PTC RESET, 16V, 900mA, RADIAL; Product Range:POLY-FUSE USBR Series; Voltage Rating:16VDC; Holding Current:900mA; Tripping Current:1.8A; Time to Trip:1.2s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm RoHS Compliant: Yes

FUSE, PTC RESET, 16V, 900mA, RADIAL; Product Range:POLY-FUSE USBR Series; Voltage Rating:16VDC; Holding Current:900mA; Tripping Current:1.8A; Time to Trip:1.2s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 33P9943
Product Name Fuse, Ptc Reset, 16V, 900Ma, Radial; Product Range Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - MF-FSML300/6-2CT-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 0603; 0603 (1608 Metric), Concave
Standards and Certifications UL; cUL, cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-R075/90-2-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details