Littelfuse, Inc. Hard To Find - 15KPA28A 15KPA28A

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1121361-15KPA28A Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 317.9A Power - Peak Pulse: 15000W (15kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.protekdevices.co m Manufacturer Package: P600, Axial Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Voltage - Reverse Standoff: 28V Voltage - Breakdown (Minimum): 31.28V Voltage - Clamping (Maximum) at Ipp: 47.5V
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1121361-15KPA28A Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 317.9A Power - Peak Pulse: 15000W (15kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.protekdevices.co m Manufacturer Package: P600, Axial Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Voltage - Reverse Standoff: 28V Voltage - Breakdown (Minimum): 31.28V Voltage - Clamping (Maximum) at Ipp: 47.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 15KPA28A - 1121361-15KPA28A - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 15KPA28A
1121361-15KPA28A
Hard To Find - 15KPA28A 1121361-15KPA28A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1121361-15KPA28A Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 317.9A Power - Peak Pulse: 15000W (15kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.protekdevices.co m Manufacturer Package: P600, Axial Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Voltage - Reverse Standoff: 28V Voltage - Breakdown (Minimum): 31.28V Voltage - Clamping (Maximum) at Ipp: 47.5V

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1121361-15KPA28A
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 317.9A
Power - Peak Pulse: 15000W (15kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.protekdevices.com
Manufacturer Package: P600, Axial
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Voltage - Reverse Standoff: 28V
Voltage - Breakdown (Minimum): 31.28V
Voltage - Clamping (Maximum) at Ipp: 47.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1121361-15KPA28A
Product Name Hard To Find - 15KPA28A
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

EVSE 2 Electrical Vehicle Supply Equipment -  - Tecmark Corporation
Specs
Device Type EVSE
Configuration Single Device
Mounting / Packaging Plug
View Details
Plug-In GFCI Plug Standard Size Auto Reset 1-15P UL Recoginzed - G20PASR115 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
Varistors - 2897121P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
ESD Suppressors - Diode-mode Series - PD02S4R1D221PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 4 volts
View Details