Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP24A
40.5V Clamp 369A Ipp Tvs Diode Through Hole P600
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP24A | 15KP24A-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP24A | TVS Diodes |
| RoHS Compliant | RoHS | |
| VC | 40.5 volts | 40.5 volts |
| VBR | 26.7 to ? volts | 26.7 volts |
| Configuration | Single |