Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP240CA
388V Clamp 39A Ipp Tvs Diode Through Hole P600
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP240CA | 15KP240CA-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP240CA | TVS Diodes |
| RoHS Compliant | RoHS | |
| VC | 388 volts | 388 volts |
| VBR | 267 to ? volts | 267 volts |
| Configuration | Single |