Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP240C
407.4V Clamp Ipp Tvs Diode Through Hole P600
TVS DIODE 240VWM 407.4VC P600
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP240C | 15KP240C-ND | 15KP240C |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP240C | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 388 volts | 407 volts | 407 volts |
| VBR | 267 to ? volts | 252 volts | 252 volts |
| Configuration | Single |