Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP22CA
37.1V Clamp 404A Ipp Tvs Diode Through Hole P600
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP22CA | 15KP22CA-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP22CA | TVS Diodes |
| RoHS Compliant | RoHS | |
| VC | 37.1 volts | 37.1 volts |
| VBR | 24.4 to ? volts | 24.4 volts |
| Configuration | Single |