Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP22C
38.96V Clamp Ipp Tvs Diode Through Hole P600
TVS DIODE 22VWM 38.96VC P600
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP22C | 15KP22C-ND | 15KP22C |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP22C | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 37.1 volts | 38.96 volts | 38.96 volts |
| VBR | 24.4 to ? volts | 23.06 volts | 23.06 volts |
| Configuration | Single |