Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP220
373.8V Clamp Ipp Tvs Diode Through Hole P600
TVS DIODE 220VWM 373.8VC P600
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP220 | 15KP220-ND | 15KP220 |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP220 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 356 volts | 374 volts | 374 volts |
| VBR | 245 to ? volts | 232 volts | 232 volts |
| Configuration | Single |