Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP20CA
34.3V Clamp 437A Ipp Tvs Diode Through Hole P600
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP20CA | 15KP20CA-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP20CA | TVS Diodes |
| RoHS Compliant | RoHS | |
| VC | 34.3 volts | 34.3 volts |
| VBR | 22.2 to ? volts | 22.2 volts |
| Configuration | Single |