Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP20C
36.02V Clamp Ipp Tvs Diode Through Hole P600
TVS DIODE 20VWM 36.02VC P600
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP20C | 15KP20C-ND | 15KP20C |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP20C | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 34.3 volts | 36.02 volts | 36.02 volts |
| VBR | 22.2 to ? volts | 20.98 volts | 20.98 volts |
| Configuration | Single |