Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP200
338.1V Clamp Ipp Tvs Diode Through Hole P600
TVS DIODE 200VWM 338.1VC P600
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP200 | 15KP200-ND | 15KP200 |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP200 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 322 volts | 338 volts | 338 volts |
| VBR | 222 to ? volts | 210 volts | 210 volts |
| Configuration | Single |