Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP18A
30.9V Clamp 485A Ipp Tvs Diode Through Hole P600
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP18A | 15KP18A-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP18A | TVS Diodes |
| RoHS Compliant | RoHS | |
| VC | 30.9 volts | 30.9 volts |
| VBR | 20 to ? volts | 20 volts |
| Configuration | Single |