Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP180
305.55V Clamp Ipp Tvs Diode Through Hole P600
TVS DIODE 180VWM 305.55VC P600
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP180 | 15KP180-ND | 15KP180 |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP180 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 291 volts | 306 volts | 306 volts |
| VBR | 200 to ? volts | 189 volts | 189 volts |
| Configuration | Single |