Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP17CA
29.3V Clamp 512A Ipp Tvs Diode Through Hole P600
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP17CA | 15KP17CA-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP17CA | TVS Diodes |
| RoHS Compliant | RoHS | |
| VC | 29.3 volts | 29.3 volts |
| VBR | 18.9 to ? volts | 18.9 volts |
| Configuration | Single |